The JANTXV2N3501UB/TR is a radiation-hardened, high-reliability NPN silicon switching transistor in a low-profile ceramic surface-mount U4 package, weighing less than 0.04 grams. It is qualified to JANTXV level per MIL-PRF-19500/366 and RoHS compliant by design. The device has a collector-emitter voltage rating of 150 V, a collector current of 300 mA, and a total power dissipation of 1.5 W at 25 °C. Thermal resistance is 90 °C/W junction-to-solder-p
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTXV2N3501UB/TR |
| Product Name | Bipolar Transistors - BJT |