The JANTXV2N3500 is a military-grade NPN silicon transistor for high-reliability applications, housed in a TO-39 (TO-205AD) hermetically sealed package with a kovar base and nickel cap, weighing approximately 1.064 grams. It has a collector-emitter voltage rating of 150 V, a collector-base voltage of 150 V, a collector current of 300 mA, and a maximum power dissipation of 15 W at 25°C ambient. Thermal resistance is 30°C/W junction-to-case and 175°C/W junction-to-ambient.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N3500/TR |
| Product Name | Bipolar Transistors - BJT |