The JANTXV2N3499L/TR is a military-qualified NPN silicon transistor from the 2N3498L to 2N3501L series, designed for high-reliability and medium-power applications requiring high-frequency switching. It is housed in a TO-5 package, hermetically sealed with a kovar base and nickel cap, weighing approximately 1.14 grams. The device has a collector-emitter voltage rating of 100 V, a collector current maximum of 500 mA, and operates within a junction temperature range of -65 to +200 °C. Thermal resistance junction-to-case is 30 °C/W and junction-to-ambient is 175 °C/W. Forward current transfer ratio (hFE) ranges from 100 to 300 at IC = 150 mA and VCE = 10 V. Collector-emitter saturation voltage is 0.6 V at IC = 300 mA and IB = 30 mA. JANTXV qualification is per MIL-PRF-19500/366.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N3499L/TR |
| Product Name | Bipolar Transistors - BJT |