PNP silicon small signal transistor for amplification and switching, qualified to MIL-PRF-19500/291 with JANTXV reliability level, housed in a TO-18 (TO-206AA) 3-pin package. Maximum collector-emitter voltage is 60 Vdc, collector current is 600 mAdc, and total power dissipation is 1.8 W at 25°C case temperature. Operating and storage junction temperature range is -65°C to +200°C. Forward current transfer ratio ranges from 100 to 450 at 1 mA collector current and 10 V collector-emitter voltage. Collector-emitter saturation voltage is 0.4 V at 150 mA collector current and 15 mA base current. Output capacitance is 8.0 pF and input capacitance is 30 pF under specified test conditions.
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-206AA, TO-18, 3 PIN Product overview: JANTXV2N2907A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTXV2N2907A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANTXV2N2907A |
| Product Name | 0.6A 60V Bipolar Transistor |
| IC(max) | 600 milliamps |