PNP silicon small signal transistor for general-purpose amplification and switching, packaged in TO-18 case with a collector connected to the case, rated for 60 V collector-emitter and collector-base voltage, 600 mA collector current, and 0.5 W total power dissipation at 25°C, with an operating and storage junction temperature range from -65°C to +200°C, qualified to MIL-PRF-19500/291.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N2907A/TR |
| Product Name | Bipolar Transistors - BJT |