The Jantxv2N2906A is a PNP small signal silicon transistor in a TO-18 (TO-206AA) package, rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. It operates over a junction temperature range of -65°C to +200°C and meets MIL-PRF-19500/291 qualification standards. The device has a minimum forward-current transfer ratio of 40 at 10 mA collector current and 10 V collector-emitter voltage, with a collector-emitter saturation voltage of 0.4 V at 150 mA collector and 15 mA base current. The collector is internally connected to the case.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N2906A |
| Product Name | Bipolar Transistors - BJT |