The JANTXV2N2905A is a PNP silicon switching transistor qualified to JANTXV level per MIL-PRF-19500/290 for high-reliability applications. It is housed in a TO-39 (TO-205AD) hermetically sealed package with a kovar base and nickel cap, weighing approximately 1.064 grams. The device has a collector-emitter voltage rating of 60 V, a collector current rating of 600 mA, and a power dissipation of 300 mW at an ambient temperature of 25 °C. Thermal resistance junction-to-case is 50 °C/W and junction-to-ambient is 195 °C/W. Operating and storage junction temperature ranges from -65 °C to +200 °C. It meets MIL-PRF-19500/290 qualification standards and is available in non-RoHS compliant form.
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANTXV2N2905A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTXV2N2905A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANTXV2N2905A |
| Product Name | 0.6A 60V Bipolar Transistor |
| Polarity | PNP |
| IC(max) | 600 milliamps |
| VCEO | 60 volts |