The JANTXV2N2904AL/TR is a military-grade PNP silicon switching transistor in a TO-39 package, designed for high-reliability applications. It is hermetically sealed with a kovar base and nickel cap, weighs approximately 1.14 grams, and features long leads. The device has a collector-emitter voltage rating of 60 V, a collector current rating of 600 mA, and a total power dissipation of 0.8 W at 25 °C. The junction-to-case thermal resistance is 50 °C/W, and the operating and storage junction temperature range is -65 to +200 °C. It is qualified to MIL-PRF-19500/290 for JANTXV reliability level and meets RoHS compliance for commercial variants. Switching performance includes a turn-on time of 45 ns and a turn-off time of 300 ns.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N2904AL/TR |
| Product Name | Bipolar Transistors - BJT |