The JANTXV2N2904A/TR is a PNP silicon switching transistor in a TO-39 (TO-205AD) hermetically sealed package, designed for high-reliability military and switching applications. It has a collector-emitter voltage rating of 60 V, a collector current of 600 mA, and a total power dissipation of 0.8 W at 25°C case temperature. The thermal resistance junction-to-case is 50 °C/W, and the operating and storage junction temperature range is -65 to +200 °C. The device meets MIL-PRF-19500/290 qualification standards and is available in JANTXV reliability level. The part features a collector-emitter saturation voltage of up to 1.6 V at 500 mA collector current and 50 mA base current, with a turn-on time of 45 ns and turn-off time of 300 ns. The package is kovar-based with nickel-plated leads and a solder dip finish.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N2904A/TR |
| Product Name | Bipolar Transistors - BJT |