Trans GP BJT NPN 80V 5A 3-Pin TO-59 Product overview: JANTXV2N2880 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTXV2N2880 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 1191556-JANTXV2N2880
Packaging: Bulk
Mounting Style: Stud Mount
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-59
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-210AA, TO-59-4, Stud
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 20μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 500mA, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 1A, 2V
Maximum Power: 2W
Bipolar Transistors - BJT Power BJT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-JANTXV2N2880 | 1191556-JANTXV2N2880 | JANTXV2N2880 |
| Product Name | 80V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - JANTXV2N2880 | Bipolar Transistors - BJT |
| IC(max) | 5000 milliamps | ||
| VCBO | 110 volts | ||
| PD | 2000 milliwatts | ||
| TJ | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | |
| Polarity | NPN |