Microsemi Corp. TRANSISTORS - RF Transistors (BJT) - JANTXV2N2857 JANTXV2N2857

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 922371-JANTXV2N2857 Series: Military, MIL-PRF-19500/343 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: RF Transistor NPN 15V 40mA 500MHz 200mW Through Hole TO-72 Package: Bulk Package: TO-72-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-72 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-20737, 1086-20737-MIL
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 922371-JANTXV2N2857 Series: Military, MIL-PRF-19500/343 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: RF Transistor NPN 15V 40mA 500MHz 200mW Through Hole TO-72 Package: Bulk Package: TO-72-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-72 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-20737, 1086-20737-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - JANTXV2N2857 - 922371-JANTXV2N2857 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - JANTXV2N2857
922371-JANTXV2N2857
TRANSISTORS - RF Transistors (BJT) - JANTXV2N2857 922371-JANTXV2N2857
Manufacturer: Microsemi Corporation Win Source Part Number: 922371-JANTXV2N2857 Series: Military, MIL-PRF-19500/343 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: RF Transistor NPN 15V 40mA 500MHz 200mW Through Hole TO-72 Package: Bulk Package: TO-72-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-72 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-20737, 1086-20737-MIL

Manufacturer: Microsemi Corporation
Win Source Part Number: 922371-JANTXV2N2857
Series: Military, MIL-PRF-19500/343
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: RF Transistor NPN 15V 40mA 500MHz 200mW Through Hole TO-72
Package: Bulk
Package: TO-72-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-72
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-20737, 1086-20737-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTXV2N2857 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTXV2N2857
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTXV2N2857
RF TRANS NPN 15V 500MHZ TO72

RF TRANS NPN 15V 500MHZ TO72

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 922371-JANTXV2N2857 JANTXV2N2857
Product Name TRANSISTORS - RF Transistors (BJT) - JANTXV2N2857 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data