NPN silicon transistor for general-purpose switching and amplification, housed in a TO-46 (TO-206AB) package with a maximum collector-emitter voltage of 15 Vdc, emitter-base voltage of 6.0 Vdc, and collector-base voltage of 40 Vdc. Maximum power dissipation is 0.50 W with thermal resistance from ambient to case of 350 °C/W. Operating and storage junction temperature ranges from -65 °C to +200 °C. Qualified per MIL-PRF-19500/317. Forward-current transfer ratio ranges from 20 to 120 across collector currents of 10 mA to 100 mA. Collector-emitter saturation voltage is specified up to 0.45 V at 100 mA collector current and 10 mA base current. Turn-on and turn-off times are 12 µs and 18 µs respectively under specified switching conditions.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N2369AUA/TR |
| Product Name | Bipolar Transistors - BJT |