Microsemi Corp. Bipolar Transistors - BJT Jantxv2N2222AL

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon switching transistor in a TO-18 package, rated for a collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and total power dissipation of 0.5 W at +25°C. The device meets MIL-PRF-19500/255 qualification with an operating and storage junction temperature range of -65 to +200°C. Thermal resistance junction-to-ambient is 325 °C/W for the L suffix variant. Forward current transfer ratio ranges from 50 to 325 at collector currents up to 150 mA and collector-emitter voltage of 10 Vdc. Collector-emitter saturation voltage is 0.3 Vdc at 150 mA collector current and 15 mA base current. Turn-on time is 35 µs and turn-off time is 300 µs under pulse test conditions.

Datasheet Summary
Powered by GS/AI

NPN silicon switching transistor in a TO-18 package, rated for a collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and total power dissipation of 0.5 W at +25°C. The device meets MIL-PRF-19500/255 qualification with an operating and storage junction temperature range of -65 to +200°C. Thermal resistance junction-to-ambient is 325 °C/W for the L suffix variant. Forward current transfer ratio ranges from 50 to 325 at collector currents up to 150 mA and collector-emitter voltage of 10 Vdc. Collector-emitter saturation voltage is 0.3 Vdc at 150 mA collector current and 15 mA base current. Turn-on time is 35 µs and turn-off time is 300 µs under pulse test conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jantxv2N2222AL
Bipolar Transistors - BJT Jantxv2N2222AL
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jantxv2N2222AL
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697417P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP5616E6327HTSA1 - 109431-BCP5616E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers