NPN silicon switching transistor in a TO-18 (TO-206AA) package with a 50 V collector-emitter voltage rating, 800 mA collector current capability, and 0.5 W power dissipation at +25°C. The device has a junction-to-ambient thermal resistance of 325 °C/W and operates from -65°C to +200°C. It is qualified per MIL-PRF-19500/255, and its switching characteristics include a turn-on time of 35 µs and turn-off time of 300 µs.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N2222AL/TR |
| Product Name | Bipolar Transistors - BJT |