The JANTXV2N2219A/TR is a silicon NPN switching transistor in a TO-39 package, designed for high-reliability switching applications. It has a collector-emitter voltage rating of 50 Vdc, a collector-base voltage of 75 Vdc, and a collector current of 800 mA. The device operates with a junction temperature range of -55°C to +200°C and has a thermal resistance junction-to-case of 59°C/W. It meets MIL-PRF-19500/251 qualification standards. The forward current transfer ratio (hFE) ranges from 75 to 325 at 1.0 mA collector current and 10 V collector-emitter voltage, with a collector-emitter saturation voltage of 0.3 V at 150 mA collector and 15 mA base current. The base-emitter saturation voltage is 0.6 to 1.2 V under the same conditions. Switching times are 35 µs turn-on and 300 µs turn-off. The collector is internally connected to the case.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantxv2N2219A/TR |
| Product Name | Bipolar Transistors - BJT |