NPN silicon switching transistor for switching applications, housed in a TO-39 package. Collector-emitter voltage is 50 Vdc, collector-base voltage is 75 Vdc, and emitter-base voltage is 6.0 Vdc. Collector current is 800 mA, with total power dissipation of 3.0 W at +25°C. Thermal resistance from junction to case is 59 °C/W. Operating and storage junction temperature range is -55 to +200 °C. Current gain (hFE) ranges from 100 to 300 at 150 mA collector current and 10 V collector-emitter voltage. Collector-emitter saturation voltage is 0.3 Vdc at 150 mA collector current and 15 mA base current. Turn-on time is 35 μs and turn-off time is 300 μs. Qualified per MIL-PRF-19500/251.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTXV2N2219/TR |
| Product Name | Bipolar Transistors - BJT |