Microsemi Corp. Diodes, Rectifiers - Single - JANTXV1N6391 JANTXV1N6391

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191555-JANTXV1N6391 Packaging: Bulk Mounting Style: Chassis, Stud Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 22.5A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-203AA (DO-4) Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 680mV at 50A Current - Reverse Leakage at Vr: 1.5mA at 45V Capacitance at Vr, F: 2000pF at 5V, 1MHz
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191555-JANTXV1N6391 Packaging: Bulk Mounting Style: Chassis, Stud Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 22.5A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-203AA (DO-4) Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 680mV at 50A Current - Reverse Leakage at Vr: 1.5mA at 45V Capacitance at Vr, F: 2000pF at 5V, 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTXV1N6391 - 1191555-JANTXV1N6391 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTXV1N6391
1191555-JANTXV1N6391
Diodes, Rectifiers - Single - JANTXV1N6391 1191555-JANTXV1N6391
Manufacturer: Microsemi Corporation Win Source Part Number: 1191555-JANTXV1N6391 Packaging: Bulk Mounting Style: Chassis, Stud Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 22.5A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-203AA (DO-4) Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 680mV at 50A Current - Reverse Leakage at Vr: 1.5mA at 45V Capacitance at Vr, F: 2000pF at 5V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191555-JANTXV1N6391
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 22.5A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-203AA (DO-4)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 680mV at 50A
Current - Reverse Leakage at Vr: 1.5mA at 45V
Capacitance at Vr, F: 2000pF at 5V, 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1191555-JANTXV1N6391
Product Name Diodes, Rectifiers - Single - JANTXV1N6391
VF 0.6800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5500 volts
View Details
60 V, 2 x 5 A dual common cathode low leakage current Trench Schottky barrier rectifier - PMEG060T100CLPE-QZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers