Manufacturer: Microsemi Corporation
Win Source Part Number: 1191553-JANTXV1N5806
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5A
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, A
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A
Current - Reverse Leakage at Vr: 1μA at 150V
Capacitance at Vr, F: 25pF at 10V, 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191553-JANTXV1N5806US |
| Product Name | Electronic Surplus - JANTXV1N5806US |