Microsemi Corp. Diodes, Rectifiers - Single - JANTXV1N5550 JANTXV1N5550

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 139929-JANTXV1N5550 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): 1N5402G; BYW72; JANTXV1N5550; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 139929-JANTXV1N5550 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): 1N5402G; BYW72; JANTXV1N5550; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTXV1N5550 - 139929-JANTXV1N5550 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTXV1N5550
139929-JANTXV1N5550
Diodes, Rectifiers - Single - JANTXV1N5550 139929-JANTXV1N5550
Manufacturer: Microsemi Corporation Win Source Part Number: 139929-JANTXV1N5550 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): 1N5402G; BYW72; JANTXV1N5550; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 139929-JANTXV1N5550
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): 1N5402G; BYW72; JANTXV1N5550;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
JANTXV1N5550
Rectifiers JANTXV1N5550
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 139929-JANTXV1N5550 JANTXV1N5550
Product Name Diodes, Rectifiers - Single - JANTXV1N5550 Rectifiers
Diode Type Standard
VF 1.2 volts
VR 200 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467616 - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 400 volts
View Details