Manufacturer: Microsemi Corporation
Win Source Part Number: 1191551-JANTXV1N4991
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 240V
Categories: Discrete Semiconductor Products
Supplier Device Package: E, Axial
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: E, Axial
Impedance (Maximum) (Zzt): 650 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 2μA at 25.1V
Zener Diode, 240V V(Z), 5%, 5W, Silicon, Unidirectional, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTXV1N4991 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 240V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 240V, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTXV1N4991 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1191551-JANTXV1N4991 | 2086-JANTXV1N4991 |
| Product Name | Diodes - Zener - Single - JANTXV1N4991 | 240V 5W Zener Diode |
| VZ | 240 volts | 240 volts |
| ZZT | 650 ohms | 650 ohms |
| IR | 0.0020 mA |