Microsemi Corp. Diodes - Zener - Single - JANTXV1N4979US JANTXV1N4979US

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191550-JANTXV1N4979 US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Supplier Device Package: D-5B Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: E-MELF Impedance (Maximum) (Zzt): 55 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 2μA at 56V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191550-JANTXV1N4979 US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Supplier Device Package: D-5B Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: E-MELF Impedance (Maximum) (Zzt): 55 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 2μA at 56V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTXV1N4979US - 1191550-JANTXV1N4979US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTXV1N4979US
1191550-JANTXV1N4979US
Diodes - Zener - Single - JANTXV1N4979US 1191550-JANTXV1N4979US
Manufacturer: Microsemi Corporation Win Source Part Number: 1191550-JANTXV1N4979 US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 75V Categories: Discrete Semiconductor Products Supplier Device Package: D-5B Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: E-MELF Impedance (Maximum) (Zzt): 55 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 2μA at 56V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191550-JANTXV1N4979US
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 75V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5B
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: E-MELF
Impedance (Maximum) (Zzt): 55 Ohms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 2μA at 56V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
JANTXV1N4979US
Zener Diodes JANTXV1N4979US
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1191550-JANTXV1N4979US JANTXV1N4979US
Product Name Diodes - Zener - Single - JANTXV1N4979US Zener Diodes
VZ 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4465US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator diodes - BZT52-C36J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 2441982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details