Microsemi Corp. Diodes - Zener - Single - JANTXV1N4959 JANTXV1N4959

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191549-JANTXV1N4959 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: E, Axial Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 10μA at 8.4V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191549-JANTXV1N4959 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: E, Axial Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 10μA at 8.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTXV1N4959 - 1191549-JANTXV1N4959 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTXV1N4959
1191549-JANTXV1N4959
Diodes - Zener - Single - JANTXV1N4959 1191549-JANTXV1N4959
Manufacturer: Microsemi Corporation Win Source Part Number: 1191549-JANTXV1N4959 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: E, Axial Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 10μA at 8.4V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191549-JANTXV1N4959
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: E, Axial
Impedance (Maximum) (Zzt): 2.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 10μA at 8.4V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
JANTXV1N4959
Zener Diodes JANTXV1N4959
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1191549-JANTXV1N4959 JANTXV1N4959
Product Name Diodes - Zener - Single - JANTXV1N4959 Zener Diodes
VZ 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4730A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details