Microsemi Corp. Diodes - Zener - Single - JANTXV1N4621UR-1 JANTXV1N4621UR-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191546-JANTXV1N4621 UR-1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 1.7 kOhms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 3.5μA at 2V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191546-JANTXV1N4621 UR-1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 1.7 kOhms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 3.5μA at 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTXV1N4621UR-1 - 1191546-JANTXV1N4621UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTXV1N4621UR-1
1191546-JANTXV1N4621UR-1
Diodes - Zener - Single - JANTXV1N4621UR-1 1191546-JANTXV1N4621UR-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191546-JANTXV1N4621 UR-1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 1.7 kOhms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 3.5μA at 2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191546-JANTXV1N4621UR-1
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-213AA (Glass)
Impedance (Maximum) (Zzt): 1.7 kOhms
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 3.5μA at 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1191546-JANTXV1N4621UR-1
Product Name Diodes - Zener - Single - JANTXV1N4621UR-1
VZ 3.6 volts
Unlock Full Specs
to access all available technical data