Manufacturer: Microsemi Corporation
Win Source Part Number: 1191544-JANTXV1N1190
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 35A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-5
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AB, DO-5, Stud
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 110A
Current - Reverse Leakage at Vr: 10μA at 600V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1191544-JANTXV1N1190 | JANTXV1N1190 |
| Product Name | Diodes, Rectifiers - Single - JANTXV1N1190 | Rectifiers |
| Diode Type | Standard | |
| VF | 1.4 volts | |
| VR | 600 volts |