TRANS NPN 45V 0.03A Product overview: JANTX2N930 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.03A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N930 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 142862-JANTX2N930
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: TO-18 (TO-206AA)
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 1V @ 500μA, 10mA
Collector Cut-off Current(Max): 2nA
Typical Gain (hFE) (Min): 100 @ 10μA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2087-JANTX2N930 | 142862-JANTX2N930 |
| Product Name | 45V 0.03A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - JANTX2N930 |
| IC(max) | 30 milliamps | |
| VCEO | 45 volts | |
| VCBO | 60 volts | |
| PD | 300 milliwatts |