Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N918UB JANTX2N918UB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 777685-JANTX2N918UB Series: Military, MIL-PRF-19500/301 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: 4-SMD, No Lead Mounting: SMD Power - Max: 200mW Transistor Type: NPN Family Name: 2N918UB Categories: Discrete Semiconductor Products Manufacturer Package: UB Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 15V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 3mA, 1V Alternative Parts (Cross-Reference): 2N918JS; 2N2857JV; 2N918JX; 2N918J; Introduction Date: August 12, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 777685-JANTX2N918UB Series: Military, MIL-PRF-19500/301 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: 4-SMD, No Lead Mounting: SMD Power - Max: 200mW Transistor Type: NPN Family Name: 2N918UB Categories: Discrete Semiconductor Products Manufacturer Package: UB Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 15V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 3mA, 1V Alternative Parts (Cross-Reference): 2N918JS; 2N2857JV; 2N918JX; 2N918J; Introduction Date: August 12, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N918UB - 777685-JANTX2N918UB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N918UB
777685-JANTX2N918UB
TRANSISTORS - Transistors (BJT) - Single - JANTX2N918UB 777685-JANTX2N918UB
Manufacturer: Microsemi Corporation Win Source Part Number: 777685-JANTX2N918UB Series: Military, MIL-PRF-19500/301 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: 4-SMD, No Lead Mounting: SMD Power - Max: 200mW Transistor Type: NPN Family Name: 2N918UB Categories: Discrete Semiconductor Products Manufacturer Package: UB Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 15V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 3mA, 1V Alternative Parts (Cross-Reference): 2N918JS; 2N2857JV; 2N918JX; 2N918J; Introduction Date: August 12, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 777685-JANTX2N918UB
Series: Military, MIL-PRF-19500/301
Packaging: Bulk
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: 4-SMD, No Lead
Mounting: SMD
Power - Max: 200mW
Transistor Type: NPN
Family Name: 2N918UB
Categories: Discrete Semiconductor Products
Manufacturer Package: UB
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 15V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 3mA, 1V
Alternative Parts (Cross-Reference): 2N918JS; 2N2857JV; 2N918JX; 2N918J;
Introduction Date: August 12, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
0.05A Bipolar Transistor - 2087-JANTX2N918UB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05A Bipolar Transistor
2087-JANTX2N918UB
0.05A Bipolar Transistor 2087-JANTX2N918UB
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, CERAMIC PACKAGE-3 Product overview: JANTX2N918UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N918UB can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, CERAMIC PACKAGE-3 Product overview: JANTX2N918UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N918UB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 777685-JANTX2N918UB 2087-JANTX2N918UB
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N918UB 0.05A Bipolar Transistor
Polarity NPN
Package Type SOT3
Packing Method Bulk; Bulk
IC(max) 1.00E-3 milliamps 50 milliamps
Power Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC847BWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
6 suppliers
Bipolar Transistor Arrays - BC846S/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 6697436P - RS Components, Ltd.
Specs
Package Type Surface Mount
View Details