The JANTX2N6989U is a quad NPN silicon switching transistor in a 20-pin leadless package, designed for switching and amplification applications. It has a collector-emitter voltage rating of 50 Vdc, a collector current rating of 800 mAdc, and a total power dissipation of 1.0 W at +25°C. The device meets MIL-PRF-19500/559 qualification standards. Each transistor in the array shares the same electrical characteristics, including a collector-emitter saturation voltage of up to 1.0 Vdc at 500 mA collector current and a forward current transfer ratio ranging from 30 to 300. Switching times are specified as 35 μs turn-on and 300 μs turn-off. Operating and storage junction temperatures range from -65°C to +200°C.
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, LEADLESS PACKAGE-20 Product overview: JANTX2N6989U from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N6989U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANTX2N6989U |
| Product Name | 0.8A 50V Bipolar Transistor |
| Polarity | NPN |
| IC(max) | 800 milliamps |
| VCEO | 50 volts |