Manufacturer: Microsemi Corporation
Win Source Part Number: 1191532-JANTX2N6989U
Packaging: Bulk
Mounting Style: SMD
Transistor Type: 4 NPN (Quad)
Categories: Discrete Semiconductor Products
Supplier Device Package: 20-CLCC
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.optekinc.com
Manufacturer Package: 20-CLCC
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 1W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191532-JANTX2N6989U |
| Product Name | Electronic Surplus - JANTX2N6989U |