The Jantx2N6989/TR is a quad NPN silicon switching transistor in a 20-pin leadless package, designed for high-reliability switching applications. Each transistor in the array has a collector-emitter voltage rating of 50 Vdc, collector-base voltage of 75 Vdc, and continuous collector current of 800 mAdc. Total power dissipation is rated at 1.5 W at +25°C, derating linearly at 8.57 mW/°C above that temperature. Operating and storage junction temperatures range from -65°C to +200°C. The device meets MIL-PRF-19500/559 qualification standards and is qualified to JAN, JANTX, and JANTXV levels.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N6989/TR |
| Product Name | Bipolar Transistors - BJT |