Quad PNP silicon switching transistor array in a 20-pin leadless package, rated for a collector-emitter voltage of 60 Vdc and a collector current of 600 mAdc, with a total power dissipation of 1.5 W at +25°C. Operating and storage junction temperature range is -65°C to +200°C. Devices are qualified per MIL-PRF-19500/558 and meet JANTX quality level.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N6987/TR |
| Product Name | Bipolar Transistors - BJT |