Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6901 JANTX2N6901

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 922360-JANTX2N6901 Series: Military, MIL-PRF-19500/570 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 1.69A (Tc) 8.33W (Tc) Through Hole TO-205AF (TO-39) Package: Bulk Package: TO-205AF Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-205AF (TO-39) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 922360-JANTX2N6901 Series: Military, MIL-PRF-19500/570 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 1.69A (Tc) 8.33W (Tc) Through Hole TO-205AF (TO-39) Package: Bulk Package: TO-205AF Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-205AF (TO-39) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6901 - 922360-JANTX2N6901 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6901
922360-JANTX2N6901
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6901 922360-JANTX2N6901
Manufacturer: Microsemi Corporation Win Source Part Number: 922360-JANTX2N6901 Series: Military, MIL-PRF-19500/570 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 1.69A (Tc) 8.33W (Tc) Through Hole TO-205AF (TO-39) Package: Bulk Package: TO-205AF Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-205AF (TO-39) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microsemi Corporation
Win Source Part Number: 922360-JANTX2N6901
Series: Military, MIL-PRF-19500/570
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 1.69A (Tc) 8.33W (Tc) Through Hole TO-205AF (TO-39)
Package: Bulk
Package: TO-205AF Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-205AF (TO-39)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - JANTX2N6901 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTX2N6901
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTX2N6901
MOSFET N-CH 100V 1.69A TO205AF

MOSFET N-CH 100V 1.69A TO205AF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 922360-JANTX2N6901 JANTX2N6901
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6901 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products