Manufacturer: Microsemi Corporation
Win Source Part Number: 205726-JANTX2N6804
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 4W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-204AA
Dimension: TO-204AA, TO-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 360 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MOSFET P-CH 100V 11A TO204AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 205726-JANTX2N6804 | JANTX2N6804 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6804 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | |
| V(BR)DSS | 100 volts | |
| PD | 4000 to 75000 milliwatts |