Manufacturer: Microsemi Corporation
Win Source Part Number: 922359-JANTX2N6796U
Series: Military, MIL-PRF-19500/557
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 8A (Tc) 800mW (Ta), 25W (Tc) Surface Mount 18-ULCC (9.14x7.49)
Package: Bulk
Package: 18-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 18-ULCC (9.14x7.49)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 100V 8A 18ULCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 922359-JANTX2N6796U | JANTX2N6796U |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6796U | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |