Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6796 JANTX2N6796

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 110512-JANTX2N6796 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta), 25W (Tc) Family Name: 2N6796 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-205AF (TO-39) Dimension: TO-205AD, TO-39-3 Metal Can Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 28.51nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 195 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): JANSR2N7272; IRFF130; IRFF130-JQR-B; Introduction Date: September 17, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 110512-JANTX2N6796 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta), 25W (Tc) Family Name: 2N6796 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-205AF (TO-39) Dimension: TO-205AD, TO-39-3 Metal Can Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 28.51nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 195 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): JANSR2N7272; IRFF130; IRFF130-JQR-B; Introduction Date: September 17, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6796 - 110512-JANTX2N6796 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6796
110512-JANTX2N6796
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6796 110512-JANTX2N6796
Manufacturer: Microsemi Corporation Win Source Part Number: 110512-JANTX2N6796 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta), 25W (Tc) Family Name: 2N6796 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-205AF (TO-39) Dimension: TO-205AD, TO-39-3 Metal Can Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 28.51nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 195 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): JANSR2N7272; IRFF130; IRFF130-JQR-B; Introduction Date: September 17, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 110512-JANTX2N6796
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta), 25W (Tc)
Family Name: 2N6796
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-205AF (TO-39)
Dimension: TO-205AD, TO-39-3 Metal Can
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 28.51nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 195 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): JANSR2N7272; IRFF130; IRFF130-JQR-B;
Introduction Date: September 17, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - JANTX2N6796 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTX2N6796
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTX2N6796
MOSFET N-CH 100V 8A TO205AF

MOSFET N-CH 100V 8A TO205AF

Supplier's Site
Single FETs, MOSFETs - JANTX2N6796 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
JANTX2N6796
Single FETs, MOSFETs JANTX2N6796
MOSFET N-CH 100V 8A TO205AF

MOSFET N-CH 100V 8A TO205AF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 110512-JANTX2N6796 JANTX2N6796 JANTX2N6796
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N6796 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 800 to 25000 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data