Microsemi Corp. 15A 400V Bipolar Transistor JANTX2N6547

Description
Power Bipolar Transistor, 15A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTX2N6547 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 400V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N6547 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 15A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTX2N6547 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 400V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N6547 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 400V Bipolar Transistor - 2087-JANTX2N6547 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 400V Bipolar Transistor
2087-JANTX2N6547
15A 400V Bipolar Transistor 2087-JANTX2N6547
Power Bipolar Transistor, 15A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTX2N6547 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 400V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N6547 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 15A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTX2N6547 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 400V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N6547 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6547 - 762305-JANTX2N6547 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6547
762305-JANTX2N6547
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6547 762305-JANTX2N6547
Manufacturer: Microsemi Corporation Win Source Part Number: 762305-JANTX2N6547 Series: Military, MIL-PRF-19500/525 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 175W Transistor Type: NPN Family Name: 2N6547 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 3A, 15A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 12 @ 5A, 2V Alternative Parts (Cross-Reference): BUX48-QR-B; 2N6675; BUX48; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762305-JANTX2N6547
Series: Military, MIL-PRF-19500/525
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 175W
Transistor Type: NPN
Family Name: 2N6547
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-204AA (TO-3)
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 3A, 15A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 12 @ 5A, 2V
Alternative Parts (Cross-Reference): BUX48-QR-B; 2N6675; BUX48; ;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 2087-JANTX2N6547 762305-JANTX2N6547
Product Name 15A 400V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N6547
IC(max) 15000 milliamps
VCEO 400 volts
PD 175000 milliwatts
Unlock Full Specs
to access all available technical data