The Jantx2N6287 is a PNP Darlington power silicon transistor in a TO-204AA (TO-3) hermetically sealed package with 0.040 inch diameter pins, rated for a maximum collector current of -20 A, collector-emitter voltage of -100 V, and collector-base voltage of -100 V. It has a maximum power dissipation of 175 W at 25°C case temperature, derating linearly at 1.0 W/°C above that point. The junction and storage temperature range is -65°C to +175°C, with a thermal resistance junction-to-case of 0.855 °C/W. It meets military qualification levels JANTXV per MIL-PRF-19500/505.
Darlington Transistors Power BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | Jantx2N6287 |
| Product Name | Darlington Transistors |