The Jantx2N6284 is a high-speed NPN Darlington power transistor in a TO-204AA (TO-3) hermetically sealed package with 0.040 inch diameter pins, rated for 20 A collector current and 100 V collector-emitter voltage. It is military qualified to JANTXV level per MIL-PRF-19500/504, with a junction temperature range of -65°C to +200°C and thermal resistance of 0.857°C/W. The device supports applications in military and high-reliability systems, featuring a maximum power dissipation of 175 W at 25°C, derating linearly above that. It is RoHS compliant in commercial versions only.
Darlington Transistors Power BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | Jantx2N6284 |
| Product Name | Darlington Transistors |