Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N6274 JANTX2N6274

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762283-JANTX2N6274 Series: Military, MIL-PRF-19500/514 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AE Power - Max: 250W Transistor Type: NPN Family Name: 2N6274 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 10A, 50A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 20A, 4V Alternative Parts (Cross-Reference): 2N6274; 2N6274G; 2N6274-JQR-A; ; Introduction Date: April 18, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762283-JANTX2N6274 Series: Military, MIL-PRF-19500/514 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AE Power - Max: 250W Transistor Type: NPN Family Name: 2N6274 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 10A, 50A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 20A, 4V Alternative Parts (Cross-Reference): 2N6274; 2N6274G; 2N6274-JQR-A; ; Introduction Date: April 18, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6274 - 762283-JANTX2N6274 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6274
762283-JANTX2N6274
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6274 762283-JANTX2N6274
Manufacturer: Microsemi Corporation Win Source Part Number: 762283-JANTX2N6274 Series: Military, MIL-PRF-19500/514 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AE Power - Max: 250W Transistor Type: NPN Family Name: 2N6274 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 10A, 50A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 20A, 4V Alternative Parts (Cross-Reference): 2N6274; 2N6274G; 2N6274-JQR-A; ; Introduction Date: April 18, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762283-JANTX2N6274
Series: Military, MIL-PRF-19500/514
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AE
Power - Max: 250W
Transistor Type: NPN
Family Name: 2N6274
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 10A, 50A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 20A, 4V
Alternative Parts (Cross-Reference): 2N6274; 2N6274G; 2N6274-JQR-A; ;
Introduction Date: April 18, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762283-JANTX2N6274
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N6274
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details
Single FETs, MOSFETs - 448-AIMBG120R030M1XTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
IC OCTAL TRANSPAR LATCH 20-TSSOP - 554-74LVC573APW,118 - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details