Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N6251 JANTX2N6251

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762282-JANTX2N6251 Series: Military, MIL-PRF-19500/510 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5.5W Transistor Type: NPN Family Name: 2N6251 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 350V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1.67A, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6 @ 10A, 3V Alternative Parts (Cross-Reference): BUY69B; 2N6251 Lead Free; BUW75; ; Introduction Date: January 09, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762282-JANTX2N6251 Series: Military, MIL-PRF-19500/510 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5.5W Transistor Type: NPN Family Name: 2N6251 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 350V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1.67A, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6 @ 10A, 3V Alternative Parts (Cross-Reference): BUY69B; 2N6251 Lead Free; BUW75; ; Introduction Date: January 09, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6251 - 762282-JANTX2N6251 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6251
762282-JANTX2N6251
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6251 762282-JANTX2N6251
Manufacturer: Microsemi Corporation Win Source Part Number: 762282-JANTX2N6251 Series: Military, MIL-PRF-19500/510 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5.5W Transistor Type: NPN Family Name: 2N6251 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 350V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1.67A, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6 @ 10A, 3V Alternative Parts (Cross-Reference): BUY69B; 2N6251 Lead Free; BUW75; ; Introduction Date: January 09, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Microsemi Corporation
Win Source Part Number: 762282-JANTX2N6251
Series: Military, MIL-PRF-19500/510
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 5.5W
Transistor Type: NPN
Family Name: 2N6251
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1.67A, 10A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 6 @ 10A, 3V
Alternative Parts (Cross-Reference): BUY69B; 2N6251 Lead Free; BUW75; ;
Introduction Date: January 09, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762282-JANTX2N6251
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N6251
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details
45 V, 1 A NPN medium power transistors - BC54-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
 - 2N6786 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-205AF
View Details