The Jantx2N6193 is a PNP silicon medium power transistor qualified to MIL-PRF-19500/561 for JAN, JANTX, and JANTXV levels, housed in a TO-39 package. It has a collector-emitter voltage rating of 100 Vdc, collector current of 5.0 Adc, and total power dissipation of 10 W at +25°C case temperature. The thermal resistance from junction to case is 17.5 °C/W. DC current gain ranges from 40 to 240, with collector-emitter saturation voltage up to 1.2 Vdc at 5.0 Adc collector current. Operating and storage temperature range is -65 to +200°C. Safe operating area includes continuous operation at 5.0 Adc and 2.0 Vdc, or 55 mAdc at 90 Vdc.
Bipolar Transistors - BJT Power BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N6193 |
| Product Name | Bipolar Transistors - BJT |