Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N6052 JANTX2N6052

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191516-JANTX2N6052 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-204AA (TO-3) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 120mA, 12A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 6A, 3V Maximum Power: 150W
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191516-JANTX2N6052 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-204AA (TO-3) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 120mA, 12A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 6A, 3V Maximum Power: 150W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6052 - 1191516-JANTX2N6052 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6052
1191516-JANTX2N6052
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6052 1191516-JANTX2N6052
Manufacturer: Microsemi Corporation Win Source Part Number: 1191516-JANTX2N6052 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-204AA (TO-3) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 120mA, 12A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 6A, 3V Maximum Power: 150W

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191516-JANTX2N6052
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204AA (TO-3)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 120mA, 12A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 6A, 3V
Maximum Power: 150W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1191516-JANTX2N6052
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N6052
Polarity PNP
Package Type TO-3; SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details