Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N5745 JANTX2N5745

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191515-JANTX2N5745 Series: Military, MIL-PRF-19500/433 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: PNP Family Name: 2N5745 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 10A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V Alternative Parts (Cross-Reference): 2N5884; 2N5745; Introduction Date: Nov 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191515-JANTX2N5745 Series: Military, MIL-PRF-19500/433 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: PNP Family Name: 2N5745 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 10A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V Alternative Parts (Cross-Reference): 2N5884; 2N5745; Introduction Date: Nov 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5745 - 1191515-JANTX2N5745 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5745
1191515-JANTX2N5745
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5745 1191515-JANTX2N5745
Manufacturer: Microsemi Corporation Win Source Part Number: 1191515-JANTX2N5745 Series: Military, MIL-PRF-19500/433 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: PNP Family Name: 2N5745 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 10A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V Alternative Parts (Cross-Reference): 2N5884; 2N5745; Introduction Date: Nov 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191515-JANTX2N5745
Series: Military, MIL-PRF-19500/433
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 5W
Transistor Type: PNP
Family Name: 2N5745
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-3 (TO-204AA)
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 10A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V
Alternative Parts (Cross-Reference): 2N5884; 2N5745;
Introduction Date: Nov 19, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1191515-JANTX2N5745
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N5745
Polarity PNP
Package Type TO-3; SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data