Manufacturer: Microsemi Corporation
Win Source Part Number: 762261-JANTX2N5665
Series: Military, MIL-PRF-19500/455
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-213AA, TO-66-2
Power - Max: 2.5W
Transistor Type: NPN
Family Name: 2N5665
Categories: Discrete Semiconductor Products
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 5A
Current - Collector Cutoff (Maximum): 200nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 1A, 5V
Introduction Date: April 25, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Bipolar Transistors - BJT Power BJT
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762261-JANTX2N5665 | JANTX2N5665 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTX2N5665 | Bipolar Transistors - BJT |
| Polarity | NPN |