Manufacturer: Microsemi Corporation
Win Source Part Number: 777684-JANTX2N5664
Series: Military, MIL-PRF-19500/455
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-213AA, TO-66-2
Power - Max: 2.5W
Transistor Type: NPN
Family Name: 2N5664
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-66 (TO-213AA)
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 200V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 5A, 1A
Current - Collector Cutoff (Maximum): 200nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 1A, 5V
Alternative Parts (Cross-Reference): 2N5664; 2N5664JX; 2N5664J; 2N5664JV;
Introduction Date: April 25, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Bipolar Transistors - BJT Power BJT
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 777684-JANTX2N5664 | JANTX2N5664 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTX2N5664 | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | SOT3 | |
| Packing Method | Bulk; Bulk | |
| IC(max) | 2.00E-4 milliamps |