Microsemi Corp. 1A 300V Bipolar Transistor JANTX2N5416S

Description
Small Signal Bipolar Transistor, 1A I(C), 300V V(BR)CEO, 1-Element, PNP, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JANTX2N5416S from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 300V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N5416S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 1A I(C), 300V V(BR)CEO, 1-Element, PNP, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JANTX2N5416S from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 300V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N5416S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 300V Bipolar Transistor - 2087-JANTX2N5416S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 300V Bipolar Transistor
2087-JANTX2N5416S
1A 300V Bipolar Transistor 2087-JANTX2N5416S
Small Signal Bipolar Transistor, 1A I(C), 300V V(BR)CEO, 1-Element, PNP, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JANTX2N5416S from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 300V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N5416S can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 300V V(BR)CEO, 1-Element, PNP, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JANTX2N5416S from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 300V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N5416S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5416S - 153082-JANTX2N5416S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5416S
153082-JANTX2N5416S
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5416S 153082-JANTX2N5416S
Manufacturer: Microsemi Corporation Win Source Part Number: 153082-JANTX2N5416S Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 2V @ 5mA, 50mA Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 750mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 153082-JANTX2N5416S
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 2V @ 5mA, 50mA
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 750mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 2087-JANTX2N5416S 153082-JANTX2N5416S
Product Name 1A 300V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N5416S
IC(max) 1000 milliamps
VCBO 350 volts
PD 750 milliwatts
Unlock Full Specs
to access all available technical data