Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N5416 JANTX2N5416

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191512-JANTX2N5416 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2V at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 50mA, 10V Maximum Power: 750mW
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191512-JANTX2N5416 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2V at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 50mA, 10V Maximum Power: 750mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5416 - 1191512-JANTX2N5416 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5416
1191512-JANTX2N5416
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5416 1191512-JANTX2N5416
Manufacturer: Microsemi Corporation Win Source Part Number: 1191512-JANTX2N5416 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2V at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 50mA, 10V Maximum Power: 750mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191512-JANTX2N5416
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AA, TO-5-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 50mA, 10V
Maximum Power: 750mW

Buy Now
1A 300V Bipolar Transistor - 2087-JANTX2N5416 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 300V Bipolar Transistor
2087-JANTX2N5416
1A 300V Bipolar Transistor 2087-JANTX2N5416
Small Signal Bipolar Transistor, 1A I(C), 300V V(BR)CEO, 1-Element, PNP, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JANTX2N5416 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 300V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N5416 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 300V V(BR)CEO, 1-Element, PNP, Silicon, TO-5, SIMILAR TO TO-5, 3 PIN Product overview: JANTX2N5416 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 300V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N5416 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1191512-JANTX2N5416 2087-JANTX2N5416
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N5416 1A 300V Bipolar Transistor
Polarity PNP PNP
Package Type SOT3
Packing Method Bulk; Bulk
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F)
Power Gain 30 dB
Unlock Full Specs
to access all available technical data