Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N5303 JANTX2N5303

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191511-JANTX2N5303 Series: Military, MIL-PRF-19500/456 Packaging: Bulk Mounting Style: Through Hole Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: NPN Family Name: 2N5303 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 4A, 20A Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V Alternative Parts (Cross-Reference): 2N5303; 2N5303; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191511-JANTX2N5303 Series: Military, MIL-PRF-19500/456 Packaging: Bulk Mounting Style: Through Hole Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: NPN Family Name: 2N5303 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 4A, 20A Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V Alternative Parts (Cross-Reference): 2N5303; 2N5303; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5303 - 1191511-JANTX2N5303 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5303
1191511-JANTX2N5303
TRANSISTORS - Transistors (BJT) - Single - JANTX2N5303 1191511-JANTX2N5303
Manufacturer: Microsemi Corporation Win Source Part Number: 1191511-JANTX2N5303 Series: Military, MIL-PRF-19500/456 Packaging: Bulk Mounting Style: Through Hole Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: NPN Family Name: 2N5303 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 4A, 20A Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V Alternative Parts (Cross-Reference): 2N5303; 2N5303; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191511-JANTX2N5303
Series: Military, MIL-PRF-19500/456
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-204AA, TO-3
Power - Max: 5W
Transistor Type: NPN
Family Name: 2N5303
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-3 (TO-204AA)
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 4A, 20A
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 10A, 2V
Alternative Parts (Cross-Reference): 2N5303; 2N5303;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1191511-JANTX2N5303
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N5303
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H6327XTSA2 - 113375-2N7002H6327XTSA2 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 500 milliwatts
View Details
7 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details