Microsemi Corp. Discrete Semiconductor Products - Transistors - JFETs JANTX2N4859

Description
JFET N-CH 30V TO18
Description
JFET N-CH 30V TO18

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - JANTX2N4859 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
JANTX2N4859
Discrete Semiconductor Products - Transistors - JFETs JANTX2N4859
JFET N-CH 30V TO18

JFET N-CH 30V TO18

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number JANTX2N4859
Product Name Discrete Semiconductor Products - Transistors - JFETs
Package Type 25 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details