Microsemi Corp. JFETs (Junction Field Effect) - JANTX2N4092 JANTX2N4092

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144639-JANTX2N4092 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 20V Resistance - RDS(On): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 360mW Drain-Source Breakdown Voltage: 40V Max Input Capacitance: 16pF @ 20V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144639-JANTX2N4092 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 20V Resistance - RDS(On): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 360mW Drain-Source Breakdown Voltage: 40V Max Input Capacitance: 16pF @ 20V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - JANTX2N4092 - 144639-JANTX2N4092 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - JANTX2N4092
144639-JANTX2N4092
JFETs (Junction Field Effect) - JANTX2N4092 144639-JANTX2N4092
Manufacturer: Microsemi Corporation Win Source Part Number: 144639-JANTX2N4092 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 20V Resistance - RDS(On): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 360mW Drain-Source Breakdown Voltage: 40V Max Input Capacitance: 16pF @ 20V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 144639-JANTX2N4092
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 20V
Resistance - RDS(On): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-18
Maximum Power Dissipation: 360mW
Drain-Source Breakdown Voltage: 40V
Max Input Capacitance: 16pF @ 20V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 144639-JANTX2N4092
Product Name JFETs (Junction Field Effect) - JANTX2N4092
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253321-DRV8353HRTAR - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details