Microsemi Corp. 1A 80V Bipolar Transistor JANTX2N4033

Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANTX2N4033 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N4033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANTX2N4033 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N4033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 80V Bipolar Transistor
2087-JANTX2N4033
1A 80V Bipolar Transistor 2087-JANTX2N4033
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANTX2N4033 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N4033 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANTX2N4033 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N4033 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N4033 - 777683-JANTX2N4033 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N4033
777683-JANTX2N4033
TRANSISTORS - Transistors (BJT) - Single - JANTX2N4033 777683-JANTX2N4033
Manufacturer: Microsemi Corporation Win Source Part Number: 777683-JANTX2N4033 Series: Military, MIL-PRF-19500/512 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 800mW Transistor Type: PNP Family Name: 2N4033 Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 100mA, 1A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 5V Alternative Parts (Cross-Reference): 2N4033J; 2N4033; ECCN: EAR99 Country of Origin: Ireland, Philippines, United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 777683-JANTX2N4033
Series: Military, MIL-PRF-19500/512
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: TO-205AD, TO-39-3 Metal Can
Power - Max: 800mW
Transistor Type: PNP
Family Name: 2N4033
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-39
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 100mA, 1A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 5V
Alternative Parts (Cross-Reference): 2N4033J; 2N4033;
ECCN: EAR99
Country of Origin: Ireland, Philippines, United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 2087-JANTX2N4033 777683-JANTX2N4033
Product Name 1A 80V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N4033
Polarity PNP PNP
IC(max) 1000 milliamps 0.0100 milliamps
VCEO 80 volts
VCBO 80 volts
PD 800 milliwatts
Unlock Full Specs
to access all available technical data